120mm wire form fan guard made from C1008 bright basic wire with bright nickel chrome plating, featuring 0.35 ± 0.05mm depth of serrations, a ring diameter of 1.6 ± 0.1mm, and a rib diameter of 2.0 ± 0.1mm. The part is RoHS compliant and manufactured to a general tolerance of ±0.76mm unless otherwise noted.
120mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 8124 |
| Product Name | 120mm Wire Form Fan Guard, Bright Nickel Chrome Finish |