Qualtek Electronics Corp. 80mm Wire Form Fan Guard, Bright Nickel Chrome Finish 8172

Description
80mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating
Request a Quote
Description
80mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 80mm Wire Form Fan Guard, part number 8172, is manufactured by Qualtek Electronics Corp. It is constructed from C1008 bright basic wire and features a bright nickel chrome plating finish. The guard has a depth of serrations on the wire measuring 0.35 ± 0.05 mm. The ring and rib dimensions are both approximately 1.6 ± 0.1 mm. This product is RoHS compliant, ensuring it meets environmental standards. General tolerances for the product are ± 0.5 mm unless otherwise noted. This fan guard is suitable for applications requiring protection for 80mm fans while maintaining airflow.

Datasheet Summary
Powered by GS/AI

The 80mm Wire Form Fan Guard, part number 8172, is manufactured by Qualtek Electronics Corp. It is constructed from C1008 bright basic wire and features a bright nickel chrome plating finish. The guard has a depth of serrations on the wire measuring 0.35 ± 0.05 mm. The ring and rib dimensions are both approximately 1.6 ± 0.1 mm. This product is RoHS compliant, ensuring it meets environmental standards. General tolerances for the product are ± 0.5 mm unless otherwise noted. This fan guard is suitable for applications requiring protection for 80mm fans while maintaining airflow.

Suppliers

Company
Product
Description
Supplier Links
80mm Wire Form Fan Guard, Bright Nickel Chrome Finish - 8172 - Qualtek Electronics Corp.
Mentor, OH, United States
80mm Wire Form Fan Guard, Bright Nickel Chrome Finish
8172
80mm Wire Form Fan Guard, Bright Nickel Chrome Finish 8172
80mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating

80mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
08172
Fan Filters & Accessories 08172
Fan Filters & Accessories WIRE GUARD 80MM SILVER

Fan Filters & Accessories WIRE GUARD 80MM SILVER

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards
Product Number 8172 08172
Product Name 80mm Wire Form Fan Guard, Bright Nickel Chrome Finish Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products