The 254mm Wire Form Fan Guard, part number 08127-SS, is constructed from SUS304 stainless steel, ensuring durability and resistance to corrosion. It features an electropolished finish, which enhances its aesthetic appeal and provides additional protection against environmental factors. The guard has a diameter of 254mm and is designed with a wire form structure that allows for effective airflow while providing safety for the fan blades. It is RoHS compliant, making it suitable for use in applications that require adherence to environmental regulations. This product is ideal for engineers seeking a reliable and compliant fan guard for their projects.
254mm Wire Form Fan Guard
Material: 304 Stainless Steel
Finish: Electropolishing
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08127-SS |
| Product Name | 254mm Wire Form Fan Guard, 304 Stainless Steel |