80mm wire form fan guard made from C1008 bright basic wire with a black electrodeposit finish, featuring a 14.2 mm outer diameter, 4.57 mm reference diameter, 1.6 mm ring and rib diameter, and 0.35 mm depth of serrations on the wire, with a general tolerance of ±0.5 mm and RoHS compliant.
80mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Black E.D.
80mm Sq Fan Finger Guard Steel, Nickel Plated 5 Rings
Fan Filters & Accessories BLACK FAN GUARD 80mm
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | 08172-02 | Q1011-ND | 08172-02 |
| Product Name | 80mm Wire Form Fan Guard, Black E.D. Finish | Finger Guard | Fan Filters & Accessories |