08170-02 is a 120mm wire form fan guard made of C1008 bright basic wire with a black electroplated finish. It has a ring and rib diameter of 1.8 ± 0.1 mm, a serration depth of 0.35 ± 0.05 mm, and an overall diameter of 14.2 ± 0.5 mm. The part is RoHS compliant and adheres to general tolerances of ±0.5 mm unless otherwise noted.
120mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Black E.D.
120mm Sq Fan Finger Guard Steel, Nickel Plated 8 Rings
Fan Filters & Accessories WIRE GUARD 120MM BLK
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | 08170-02 | Q1010-ND | 08170-02 |
| Product Name | 120mm Wire Form Fan Guard, Black E.D. Finish | Finger Guard | Fan Filters & Accessories |