Qualtek Electronics Corp. Power, Line Cables and Extension Cords 318013-01

Description
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
Request a Quote Datasheet
Description
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 318013-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
318013-01-ND
Power, Line Cables and Extension Cords 318013-01-ND
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT

3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 318013-01-ND
Product Name Power, Line Cables and Extension Cords
Cable Length 3.25 ft (9.91 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-7.5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stability Cables - SP-1-FF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details