Qualtek Electronics Corp. Power, Line Cables and Extension Cords 311035-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 311035-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
311035-01-ND
Power, Line Cables and Extension Cords 311035-01-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT

9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 311035-01-ND
Product Name Power, Line Cables and Extension Cords
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Stability Cables - SW-24-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details