08132-SS is an 80mm wire form fan guard made of SUS 304 stainless steel wire with an electrolytic finish, featuring serrations 0.35 ± 0.05 mm deep and a ring diameter of 1.6 ± 0.1 mm. The part has a rib diameter of 1.8 ± 0.1 mm, an external diameter of 4.57 ± 0.2 mm, an inner diameter of 14.2 ± 0.5 mm, and a height of 73.17 mm. General tolerances are ±0.5 mm unless otherwise specified. The component is RoHS compliant.
80mm Wire Form Fan Guard
Material: 304 Stainless Steel
Finish: Electropolishing
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08132-SS |
| Product Name | 80mm Wire Form Fan Guard, 304 Stainless Steel |