The 08130-02 is a 120mm wire form fan guard made from C1008 bright basic wire with a black electroplated finish. It has a ring diameter of 1.8 ± 0.1mm, a rib diameter of 2.3 ± 0.1mm, and serration depth of 0.35 ± 0.05mm. The overall diameter is 14.2 ± 0.5mm, with a reference height of 5.66mm. The part is RoHS compliant and meets a general tolerance of ±0.5mm unless otherwise specified.
120mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Black E.D.
120mm Sq Fan Finger Guard Steel, Nickel Plated 8 Rings
Fan Filters & Accessories FAN GUARD
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | 08130-02 | Q1008-ND | 08130-02 |
| Product Name | 120mm Wire Form Fan Guard, Black E.D. Finish | Finger Guard | Fan Filters & Accessories |