Quail Electronics Power Outlet Strip, 4Outlet, 10A, 250Vac; No. Of Outlets Quail Electronics IEC4

Description
POWER OUTLET STRIP, 4OUTLET, 10A, 250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:
Description
POWER OUTLET STRIP, 4OUTLET, 10A, 250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4Outlet, 10A, 250Vac; No. Of Outlets Quail Electronics - 72AC4268 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4Outlet, 10A, 250Vac; No. Of Outlets Quail Electronics
72AC4268
Power Outlet Strip, 4Outlet, 10A, 250Vac; No. Of Outlets Quail Electronics 72AC4268
POWER OUTLET STRIP, 4OUTLET, 10A, 250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:

POWER OUTLET STRIP, 4OUTLET, 10A, 250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 72AC4268
Product Name Power Outlet Strip, 4Outlet, 10A, 250Vac; No. Of Outlets Quail Electronics
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685497 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1582T8D1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
NEMA 5-15P HG CLEAR to NEMA 5-15R x 4 - 0310.PS4-6 - Quail Electronics
Specs
Voltage 125V
Number of Outlets 4
Current 15.0 amps
View Details