Quail Electronics CEE 7/7 EURO SCHUKO to EURO RECEPTACLE x 3 8500.PS3

Description
Our 8500.PS3 model power strip features the standard, 3-prong, European Schuko Plug (CEE 7/7) and 3 European Receptacles. This European power strip features a 2.5 meter power cord. This part carries the European, GOST, and TUV approvals and is rated at 16A and 250V.
Description
Our 8500.PS3 model power strip features the standard, 3-prong, European Schuko Plug (CEE 7/7) and 3 European Receptacles. This European power strip features a 2.5 meter power cord. This part carries the European, GOST, and TUV approvals and is rated at 16A and 250V.
Datasheet
Datasheet Summary
Powered by GS/AI

The CEE 7/7 EURO SCHUKO to EURO RECEPTACLE x 3, part number 8500.PS3, is designed for European electrical systems. It features a maximum current rating of 16A and operates at 250V, with a maximum power capacity of 3500W. The product is compliant with RoHS regulations and carries approvals from European standards, GOST, and TUV. The power strip includes a 2.5-meter power cord and is equipped with three European receptacles. Important usage warnings indicate that the device should not be used in a daisy-chained manner or covered during operation.

Datasheet Summary
Powered by GS/AI

The CEE 7/7 EURO SCHUKO to EURO RECEPTACLE x 3, part number 8500.PS3, is designed for European electrical systems. It features a maximum current rating of 16A and operates at 250V, with a maximum power capacity of 3500W. The product is compliant with RoHS regulations and carries approvals from European standards, GOST, and TUV. The power strip includes a 2.5-meter power cord and is equipped with three European receptacles. Important usage warnings indicate that the device should not be used in a daisy-chained manner or covered during operation.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 EURO SCHUKO to EURO RECEPTACLE x 3 - 8500.PS3 - Quail Electronics
Livermore, CA, United States
CEE 7/7 EURO SCHUKO to EURO RECEPTACLE x 3
8500.PS3
CEE 7/7 EURO SCHUKO to EURO RECEPTACLE x 3 8500.PS3
Our 8500.PS3 model power strip features the standard, 3-prong, European Schuko Plug (CEE 7/7) and 3 European Receptacles. This European power strip features a 2.5 meter power cord. This part carries the European, GOST, and TUV approvals and is rated at 16A and 250V.

  • Our 8500.PS3 model power strip features the standard, 3-prong, European Schuko Plug (CEE 7/7) and 3 European Receptacles.
  • This European power strip features a 2.5 meter power cord.
  • This part carries the European, GOST, and TUV approvals and is rated at 16A and 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Strips
Product Number 8500.PS3
Product Name CEE 7/7 EURO SCHUKO to EURO RECEPTACLE x 3
Voltage 250V
Number of Outlets 3
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1582T6D1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
AS/NZS 4417 AUSTRALIA to AUSTRALIAN RECEPTACLE x 5 - 8530.PS5 - Quail Electronics
Specs
Voltage 250V
Number of Outlets 5
Current 10.0 amps
View Details
2 suppliers