Quail Electronics NEMA 5-15P HG CLEAR to NEMA 5-15R x 6 0310.PS6-15

Description
Our 0310.PS6-15 model power strip features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and 6 Green Dot, Hospital Grade, NEMA 5-15R Receptacles. This is a Hospital Grade power strip that features a 15 foot power cord and a white metal casing. It provides a 15A circuit breaker and can handle a maximum electrical load of 1875W. This model has two wall or work-bench mounting tabs. This is a white medical grade power strip that carries the UL and C-UL approvals and is rated at 15A and 125V.
Datasheet
Description
Our 0310.PS6-15 model power strip features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and 6 Green Dot, Hospital Grade, NEMA 5-15R Receptacles. This is a Hospital Grade power strip that features a 15 foot power cord and a white metal casing. It provides a 15A circuit breaker and can handle a maximum electrical load of 1875W. This model has two wall or work-bench mounting tabs. This is a white medical grade power strip that carries the UL and C-UL approvals and is rated at 15A and 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to NEMA 5-15R x 6 - 0310.PS6-15 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to NEMA 5-15R x 6
0310.PS6-15
NEMA 5-15P HG CLEAR to NEMA 5-15R x 6 0310.PS6-15
Our 0310.PS6-15 model power strip features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and 6 Green Dot, Hospital Grade, NEMA 5-15R Receptacles. This is a Hospital Grade power strip that features a 15 foot power cord and a white metal casing. It provides a 15A circuit breaker and can handle a maximum electrical load of 1875W. This model has two wall or work-bench mounting tabs. This is a white medical grade power strip that carries the UL and C-UL approvals and is rated at 15A and 125V.

  • Our 0310.PS6-15 model power strip features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and 6 Green Dot, Hospital Grade, NEMA 5-15R Receptacles.
  • This is a Hospital Grade power strip that features a 15 foot power cord and a white metal casing. It provides a 15A circuit breaker and can handle a maximum electrical load of 1875W. This model has two wall or work-bench mounting tabs.
  • This is a white medical grade power strip that carries the UL and C-UL approvals and is rated at 15A and 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Strips
Product Number 0310.PS6-15
Product Name NEMA 5-15P HG CLEAR to NEMA 5-15R x 6
Voltage 125V
Number of Outlets 6
Current 15.0 amps
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685425 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1583T12A1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 12
Current 15.0 amps
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
MIDDLE ATLANTIC POWER STRIP, 12 OUTLET, 20A - PDT-1220C-NS - MilesTek Corporation
Specs
Number of Outlets 12
Current 20.0 amps
View Details