Qorvo Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs UJ4C075060B7S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Current - Continuous Drain (Id) @ 25°C: 25.8A (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Current - Continuous Drain (Id) @ 25°C: 25.8A (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Current - Continuous Drain (Id) @ 25°C: 25.8A (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount

Manufacturer: Qorvo
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Cascode SiCJFET)
Drain to Source Voltage (Vdss): 750 V
Current - Continuous Drain (Id) @ 25°C: 25.8A (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1171385-5962-8777801YA - Win Source Electronics
Specs
Transistor Type BJT; Bipolar RF
Package Type SOT3
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMZHN120R060M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details