Qorvo's TGA2509 is a compact wideband high power amplifier with AGC. The HPA operates from 2 - 22 GHz and is designed using Qorvo's proven standard 0.25 um gate pHEMT production process. The part provides greater than 28.5 dBm of output power at 1 dB gain compression with small signal gain of 17 dB. Typical saturated power is 30 dBm from 2 - 16 GHz.
The TGA2509 is suitable for a variety of wideband electronic warfare systems such as radar warning receivers, electronic counter measures, decoys, jammers and phased array systems.
The TGA2509 is 100% DC and RF tested on-wafer to ensure performance compliance. The part is lead-free and RoHS compliant.
Qorvo | |
---|---|
Product Category | RF Amplifiers |
Product Number | TGA2509 |
Product Name | 2 - 22 GHz, 1 Watt Wideband High Power Amplifier with AGC, Die |
Amplifier Type | Power Amplifier |
Applications | Military / Defense; Radar Systems; SATCOM |
RoHS Compliant | RoHS |
Frequency Range | 2000 to 22000 MHz |
Minimum Gain | 17 dB |