Qorvo RF Amplifiers - RF5110GTR7 RF5110GTR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 027394-RF5110GTR7 Packaging: Reel - TR Frequency: 800MHz to 950MHz Gain: 32dB RF Type: GSM, GPRS Family Name: RF5110G Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4.8 V Operating Supply Current: 15mA to 335mA Alternative Parts (Cross-Reference): SKY77742-21; HMC453ST89; HMC863LP4E; HMC453ST89TR; Introduction Date: November 17, 1999 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 027394-RF5110GTR7 Packaging: Reel - TR Frequency: 800MHz to 950MHz Gain: 32dB RF Type: GSM, GPRS Family Name: RF5110G Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4.8 V Operating Supply Current: 15mA to 335mA Alternative Parts (Cross-Reference): SKY77742-21; HMC453ST89; HMC863LP4E; HMC453ST89TR; Introduction Date: November 17, 1999 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF5110GTR7 - 027394-RF5110GTR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF5110GTR7
027394-RF5110GTR7
RF Amplifiers - RF5110GTR7 027394-RF5110GTR7
Manufacturer: RF Micro Devices Win Source Part Number: 027394-RF5110GTR7 Packaging: Reel - TR Frequency: 800MHz to 950MHz Gain: 32dB RF Type: GSM, GPRS Family Name: RF5110G Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4.8 V Operating Supply Current: 15mA to 335mA Alternative Parts (Cross-Reference): SKY77742-21; HMC453ST89; HMC863LP4E; HMC453ST89TR; Introduction Date: November 17, 1999 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 027394-RF5110GTR7
Packaging: Reel - TR
Frequency: 800MHz to 950MHz
Gain: 32dB
RF Type: GSM, GPRS
Family Name: RF5110G
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 4.8 V
Operating Supply Current: 15mA to 335mA
Alternative Parts (Cross-Reference): SKY77742-21; HMC453ST89; HMC863LP4E; HMC453ST89TR;
Introduction Date: November 17, 1999
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 027394-RF5110GTR7
Product Name RF Amplifiers - RF5110GTR7
Applications RF Microwave
Frequency Range 800 to 950 MHz
Minimum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1812TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-50-3000-17-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 17 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details