Qorvo RF Amplifiers - RF3861SR RF3861SR

Description
Manufacturer: RF Micro Devices Win Source Part Number: 210750-RF3861SR Packaging: Tube/Rail Gain: 14.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 2.5 V to 6 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 210750-RF3861SR Packaging: Tube/Rail Gain: 14.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 2.5 V to 6 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3861SR
210750-RF3861SR
RF Amplifiers - RF3861SR 210750-RF3861SR
Manufacturer: RF Micro Devices Win Source Part Number: 210750-RF3861SR Packaging: Tube/Rail Gain: 14.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 2.5 V to 6 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 210750-RF3861SR
Packaging: Tube/Rail
Gain: 14.5dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 210750-RF3861SR
Product Name RF Amplifiers - RF3861SR
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Power Wireless LAN Power Amplifier - SE2605L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA0001TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details