Qorvo SP8T Antenna Switch Module - QB/TB GSM, QB/PB UMTS capable RF1292

Description
Qorvo's RF1292 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1292 is ideal for multi-mode GSM, EDGE, UMTS and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the need for external harmonic attenuation. The RF1292 is compatible with +1.8V control logic and is packaged in a compact 2.5mm x 3.2mm, 18-pin, module package which allows for a small solution size with no need for external DC blocking capacitors when no DC is present external to the device.
Request a Quote Datasheet
Description
Qorvo's RF1292 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1292 is ideal for multi-mode GSM, EDGE, UMTS and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the need for external harmonic attenuation. The RF1292 is compatible with +1.8V control logic and is packaged in a compact 2.5mm x 3.2mm, 18-pin, module package which allows for a small solution size with no need for external DC blocking capacitors when no DC is present external to the device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP8T Antenna Switch Module - QB/TB GSM, QB/PB UMTS capable - RF1292 - Qorvo
Greensboro, NC, United States
SP8T Antenna Switch Module - QB/TB GSM, QB/PB UMTS capable
RF1292
SP8T Antenna Switch Module - QB/TB GSM, QB/PB UMTS capable RF1292
Qorvo's RF1292 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1292 is ideal for multi-mode GSM, EDGE, UMTS and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the need for external harmonic attenuation. The RF1292 is compatible with +1.8V control logic and is packaged in a compact 2.5mm x 3.2mm, 18-pin, module package which allows for a small solution size with no need for external DC blocking capacitors when no DC is present external to the device.

Qorvo's RF1292 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1292 is ideal for multi-mode GSM, EDGE, UMTS and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the need for external harmonic attenuation. The RF1292 is compatible with +1.8V control logic and is packaged in a compact 2.5mm x 3.2mm, 18-pin, module package which allows for a small solution size with no need for external DC blocking capacitors when no DC is present external to the device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number RF1292
Product Name SP8T Antenna Switch Module - QB/TB GSM, QB/PB UMTS capable
Technology GSM
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 6E High Power Front End Module - QPF4656 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details