Qorvo 5 GHz Wi-Fi U-NII 2c-4 bandBoost™ Filter QPQ5501

Description
The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5GHz from 6GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications. Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.
Request a Quote
Description
The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5GHz from 6GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications. Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz Wi-Fi U-NII 2c-4 bandBoost™ Filter - QPQ5501 - Qorvo
Greensboro, NC, United States
5 GHz Wi-Fi U-NII 2c-4 bandBoost™ Filter
QPQ5501
5 GHz Wi-Fi U-NII 2c-4 bandBoost™ Filter QPQ5501
The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5GHz from 6GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications. Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.

The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5GHz from 6GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications. Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ5501
Product Name 5 GHz Wi-Fi U-NII 2c-4 bandBoost™ Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

S-Band Switched Filter Bank Module - QPB1036 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2.4 GHz Wi-Fi CH1-11 edgeBoost™ Filter - QPQ5200 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ5230 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
Band 42, 200 MHz Bandpass Filter - QPQ3500 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details