The QPB1029 is a L-Band switched filter bank module that integrates two switches on both sides of 8 filters and a bypass. This module is housed in a 10.0 x 10.0 mm package for radar applications. Low insertion loss, coupled with TCSAW's low susceptibility to temperature and manufacture variations, make this switched filter bank an ideal choice for L-Band D&A applications.
The QPB1029 is part of Qorvo's extensive portfolio of RF BAW and SAW filters and modules.
| Qorvo | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | QPB1029 |
| Product Name | L-Band Switched Filter Bank Module |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Filter Design | Saw Filter |
| Fc | 1200 to 1400 MHz |