Qorvo Band 52+42, 300 MHz Bandpass Filter QPQ3501

Description
The QPQ3501 is an exceptionally high performance BAW Filter for sub-Band n78. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells. The QPQ3501 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters.
Request a Quote Datasheet
Description
The QPQ3501 is an exceptionally high performance BAW Filter for sub-Band n78. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells. The QPQ3501 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band 52+42, 300 MHz Bandpass Filter - QPQ3501 - Qorvo
Greensboro, NC, United States
Band 52+42, 300 MHz Bandpass Filter
QPQ3501
Band 52+42, 300 MHz Bandpass Filter QPQ3501
The QPQ3501 is an exceptionally high performance BAW Filter for sub-Band n78. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells. The QPQ3501 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters.

The QPQ3501 is an exceptionally high performance BAW Filter for sub-Band n78. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells.
The QPQ3501 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ3501
Product Name Band 52+42, 300 MHz Bandpass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 3300 to 3600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1907TR13-10KDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2442 MHz
View Details
RF Filters - 2312-QPQ5600SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
RF Filters - 2312-QPQ1298TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2595 MHz
View Details
Sub-Band n79, 160 MHz Bandpass Filter - QPQ4900 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details