Qorvo 5 GHz UNII2c-3 bandBoost™ Filter QPQ1904

Description
The Qorvo® QPQ1904 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII2c-3 band and high near-in rejection in the UNII1-2a band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications. Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.
Request a Quote Datasheet
Description
The Qorvo® QPQ1904 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII2c-3 band and high near-in rejection in the UNII1-2a band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications. Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz UNII2c-3 bandBoost™ Filter - QPQ1904 - Qorvo
Greensboro, NC, United States
5 GHz UNII2c-3 bandBoost™ Filter
QPQ1904
5 GHz UNII2c-3 bandBoost™ Filter QPQ1904
The Qorvo® QPQ1904 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII2c-3 band and high near-in rejection in the UNII1-2a band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications. Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.

The Qorvo® QPQ1904 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII2c-3 band and high near-in rejection in the UNII1-2a band.

The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications.

Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ1904
Product Name 5 GHz UNII2c-3 bandBoost™ Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 5490 to 5835 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5855 - 5925 MHz RF BAW Filter - B47 C-V2X / 11p / Wi-Fi / LTE Coexistence - QPQ2200Q - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
Band Pass Filter - 1068024 - Richardson RFPD
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 72000 kHz
View Details
L2 Low Loss GPS SAW Filter - QPQ1061 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1243 MHz
View Details
RF Filters - 2312-QPQ1904TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details