Qorvo 8.5 - 10.5 GHz GaN Transmit / Receive Module QPM1002

Description
The QPM1002 is a Gallium Nitride MMIC front-end module (FEM) designed for X-Band radar applications within the 8.5 - 10.5 GHz range. The MMIC combines a T/R switch, low-noise amplifier, and a power amplifier. The receive path offers 25 dB gain with low noise figure of 2.2 dB. The transmit path offers a small signal gain of 33 dB, it can deliver 3 W of saturated power with a PAE of 32%, with a 25 dB of large signal gain. The FEM is robust up to 2 W of input power into the ANT port eliminating the need for a limiter. The QPM1002 is fabricated on Qorvo's QGaN25 0.25um GaN-on-SiC process. It is a 5 x 5 mm QFN surface mount package with over-mold encapsulant, coupled with a proprietary die-attach process, allows the QPM1002 to perform well in a high temperature environment. Its compact size supports tight lattice spacing requirements needed for X-Band phased array radar applications.
Request a Quote Datasheet
Description
The QPM1002 is a Gallium Nitride MMIC front-end module (FEM) designed for X-Band radar applications within the 8.5 - 10.5 GHz range. The MMIC combines a T/R switch, low-noise amplifier, and a power amplifier. The receive path offers 25 dB gain with low noise figure of 2.2 dB. The transmit path offers a small signal gain of 33 dB, it can deliver 3 W of saturated power with a PAE of 32%, with a 25 dB of large signal gain. The FEM is robust up to 2 W of input power into the ANT port eliminating the need for a limiter. The QPM1002 is fabricated on Qorvo's QGaN25 0.25um GaN-on-SiC process. It is a 5 x 5 mm QFN surface mount package with over-mold encapsulant, coupled with a proprietary die-attach process, allows the QPM1002 to perform well in a high temperature environment. Its compact size supports tight lattice spacing requirements needed for X-Band phased array radar applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5 - 10.5 GHz GaN Transmit / Receive Module - QPM1002 - Qorvo
Greensboro, NC, United States
8.5 - 10.5 GHz GaN Transmit / Receive Module
QPM1002
8.5 - 10.5 GHz GaN Transmit / Receive Module QPM1002
The QPM1002 is a Gallium Nitride MMIC front-end module (FEM) designed for X-Band radar applications within the 8.5 - 10.5 GHz range. The MMIC combines a T/R switch, low-noise amplifier, and a power amplifier. The receive path offers 25 dB gain with low noise figure of 2.2 dB. The transmit path offers a small signal gain of 33 dB, it can deliver 3 W of saturated power with a PAE of 32%, with a 25 dB of large signal gain. The FEM is robust up to 2 W of input power into the ANT port eliminating the need for a limiter. The QPM1002 is fabricated on Qorvo's QGaN25 0.25um GaN-on-SiC process. It is a 5 x 5 mm QFN surface mount package with over-mold encapsulant, coupled with a proprietary die-attach process, allows the QPM1002 to perform well in a high temperature environment. Its compact size supports tight lattice spacing requirements needed for X-Band phased array radar applications.

The QPM1002 is a Gallium Nitride MMIC front-end module (FEM) designed for X-Band radar applications within the 8.5 - 10.5 GHz range. The MMIC combines a T/R switch, low-noise amplifier, and a power amplifier. The receive path offers 25 dB gain with low noise figure of 2.2 dB. The transmit path offers a small signal gain of 33 dB, it can deliver 3 W of saturated power with a PAE of 32%, with a 25 dB of large signal gain. The FEM is robust up to 2 W of input power into the ANT port eliminating the need for a limiter.

The QPM1002 is fabricated on Qorvo's QGaN25 0.25um GaN-on-SiC process. It is a 5 x 5 mm QFN surface mount package with over-mold encapsulant, coupled with a proprietary die-attach process, allows the QPM1002 to perform well in a high temperature environment. Its compact size supports tight lattice spacing requirements needed for X-Band phased array radar applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number QPM1002
Product Name 8.5 - 10.5 GHz GaN Transmit / Receive Module
Device Type Transceiver
Features RoHS
# of Tx 33 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG7015MZGTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
6 GHz Wi-Fi 6E High Power Front End Module - QPF4658 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details