Qorvo 50 - 1800 MHz 19 dB High Linearity CATV Amplifier QPL1812

Description
The QPL1812 is a high performance pHEMT MMIC amplifier designed to run from a single 8 V supply, without the need for an external dropping resistor. The high gain, high linearity, and low distortion from 50 MHz to 1800 MHz make this part ideal for broad-band cable applications. An integrated active bias circuit provides stable gain over temperature and process variations. It is offered in a small SOT-89 package and is RoHS compliant.
Request a Quote Datasheet
Description
The QPL1812 is a high performance pHEMT MMIC amplifier designed to run from a single 8 V supply, without the need for an external dropping resistor. The high gain, high linearity, and low distortion from 50 MHz to 1800 MHz make this part ideal for broad-band cable applications. An integrated active bias circuit provides stable gain over temperature and process variations. It is offered in a small SOT-89 package and is RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 1800 MHz 19 dB High Linearity CATV Amplifier - QPL1812 - Qorvo
Greensboro, NC, United States
50 - 1800 MHz 19 dB High Linearity CATV Amplifier
QPL1812
50 - 1800 MHz 19 dB High Linearity CATV Amplifier QPL1812
The QPL1812 is a high performance pHEMT MMIC amplifier designed to run from a single 8 V supply, without the need for an external dropping resistor. The high gain, high linearity, and low distortion from 50 MHz to 1800 MHz make this part ideal for broad-band cable applications. An integrated active bias circuit provides stable gain over temperature and process variations. It is offered in a small SOT-89 package and is RoHS compliant.

The QPL1812 is a high performance pHEMT MMIC amplifier designed to run from a single 8 V supply, without the need for an external dropping resistor. The high gain, high linearity, and low distortion from 50 MHz to 1800 MHz make this part ideal for broad-band cable applications. An integrated active bias circuit provides stable gain over temperature and process variations. It is offered in a small SOT-89 package and is RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Video Amplifier Chips
Product Number QPL1812
Product Name 50 - 1800 MHz 19 dB High Linearity CATV Amplifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data