Qorvo 2.4 GHz Wi-Fi 6 bandBoost Integrated Front End Module QPF7250

Description
The Qorvo® QPF7250 is an integrated front end module (iFEM) designed for Wi-Fi 6 (802.11ax) systems which marries the advantages of active components with edgeBoost filter technology. The compact form factor and integrated matching minimizes layout area in the application and greatly reduces the number of external components. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput across all Wi-Fi channels 1 through 11 without need to reduce transmit power to meet the FCC regulatory limits. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The QPF7250 integrates a 2.4 GHz power amplifier (PA) with DC & RF power detectors, FCC edgeBoost BAW filter, transmit-receive switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet
Description
The Qorvo® QPF7250 is an integrated front end module (iFEM) designed for Wi-Fi 6 (802.11ax) systems which marries the advantages of active components with edgeBoost filter technology. The compact form factor and integrated matching minimizes layout area in the application and greatly reduces the number of external components. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput across all Wi-Fi channels 1 through 11 without need to reduce transmit power to meet the FCC regulatory limits. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The QPF7250 integrates a 2.4 GHz power amplifier (PA) with DC & RF power detectors, FCC edgeBoost BAW filter, transmit-receive switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wi-Fi 6 bandBoost Integrated Front End Module - QPF7250 - Qorvo
Greensboro, NC, United States
2.4 GHz Wi-Fi 6 bandBoost Integrated Front End Module
QPF7250
2.4 GHz Wi-Fi 6 bandBoost Integrated Front End Module QPF7250
The Qorvo® QPF7250 is an integrated front end module (iFEM) designed for Wi-Fi 6 (802.11ax) systems which marries the advantages of active components with edgeBoost filter technology. The compact form factor and integrated matching minimizes layout area in the application and greatly reduces the number of external components. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput across all Wi-Fi channels 1 through 11 without need to reduce transmit power to meet the FCC regulatory limits. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The QPF7250 integrates a 2.4 GHz power amplifier (PA) with DC & RF power detectors, FCC edgeBoost BAW filter, transmit-receive switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo® QPF7250 is an integrated front end module (iFEM) designed for Wi-Fi 6 (802.11ax) systems which marries the advantages of active components with edgeBoost filter technology. The compact form factor and integrated matching minimizes layout area in the application and greatly reduces the number of external components.
Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput across all Wi-Fi channels 1 through 11 without need to reduce transmit power to meet the FCC regulatory limits. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions.
The QPF7250 integrates a 2.4 GHz power amplifier (PA) with DC & RF power detectors, FCC edgeBoost BAW filter, transmit-receive switch (SP2T) and bypassable low noise
amplifier (LNA) into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF7250
Product Name 2.4 GHz Wi-Fi 6 bandBoost Integrated Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 4 GHz S-Band Receive VGA Module - QPM2101 - Qorvo
Specs
Features RoHS
Operating Frequency 2500 to 4000 MHz
Package Type OVN QFN
View Details
Low-Power Multi-standard Wireless SoC - QPG6200L - Qorvo
Specs
Features RoHS
Package Type Surface Mount; QFN, 32-pin
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4588A - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details