Qorvo 5 GHz Wi-Fi 6 Front End Module QPF4550

Description
The Qorvo QPF4550 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. The QPF4550 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote
Description
The Qorvo QPF4550 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. The QPF4550 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Qorvo QPF4550 is a compact integrated front end module (FEM) specifically designed for Wi-Fi 6 (802.11ax) applications. It operates within the frequency range of 5150 to 5925 MHz and is optimized for a 5 V supply voltage, ensuring efficient power consumption while delivering high linear output power. The module features a power amplifier (PA) with output power levels of +15 dBm for MCS11 HE160, +16 dBm for MCS11 HE80, +20.5 dBm for MCS9 VHT80, and +24.5 dBm for MCS0 HT20, all while maintaining compliance with spectral mask requirements.

Additionally, the QPF4550 integrates a single pole two throw switch (SP2T) and a bypassable low noise amplifier (LNA), which simplifies design and reduces layout area. The device also includes integrated die level filtering for 2nd and 3rd harmonics and provides 30 dB of 2.4 GHz rejection on the receive path. With a noise figure of 2.1 dB and a transmit gain of 30 dB, it is suitable for various applications including access points, wireless routers, and Internet of Things devices. The product is RoHS compliant and compatible with both lead-free and tin/lead soldering processes.

Datasheet Summary
Powered by GS/AI

The Qorvo QPF4550 is a compact integrated front end module (FEM) specifically designed for Wi-Fi 6 (802.11ax) applications. It operates within the frequency range of 5150 to 5925 MHz and is optimized for a 5 V supply voltage, ensuring efficient power consumption while delivering high linear output power. The module features a power amplifier (PA) with output power levels of +15 dBm for MCS11 HE160, +16 dBm for MCS11 HE80, +20.5 dBm for MCS9 VHT80, and +24.5 dBm for MCS0 HT20, all while maintaining compliance with spectral mask requirements.

Additionally, the QPF4550 integrates a single pole two throw switch (SP2T) and a bypassable low noise amplifier (LNA), which simplifies design and reduces layout area. The device also includes integrated die level filtering for 2nd and 3rd harmonics and provides 30 dB of 2.4 GHz rejection on the receive path. With a noise figure of 2.1 dB and a transmit gain of 30 dB, it is suitable for various applications including access points, wireless routers, and Internet of Things devices. The product is RoHS compliant and compatible with both lead-free and tin/lead soldering processes.

Suppliers

Company
Product
Description
Supplier Links
5 GHz Wi-Fi 6 Front End Module - QPF4550 - Qorvo
Greensboro, NC, United States
5 GHz Wi-Fi 6 Front End Module
QPF4550
5 GHz Wi-Fi 6 Front End Module QPF4550
The Qorvo QPF4550 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. The QPF4550 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo QPF4550 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. The QPF4550 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4550
Product Name 5 GHz Wi-Fi 6 Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 7 High Power Front End Module - QPF4509 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5895 MHz
Package Type Laminate
View Details
2.4 GHz Wi-Fi 7 Front End Module - QM42500 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details