The QPD1426L is a 220 W discrete GaN on SiC HEMT which operates from 1.2 to 1.4 GHz providing typically 53.5 dBm of saturated output power with 17 dB of large-signal gain and 70% of drain efficiency.
The device's compact size and high efficiency optimize SWaP attributes, resulting in smaller and lighter power amplifiers, along with lower thermal management costs. The device is housed in an industry standard air cavity package and is ideally suited for radar applications. The device can support both CW and pulsed operations.
Evaluation boards are available upon request.
| Qorvo | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | QPD1426L |
| Product Name | 1.2 - 1.4 GHz, 220 W GaN on SiC RF Transistor |