Qorvo 8.5 - 10.5 GHz 1 Watt X-Band Power Amplifier QPA0812

Description
Qorvo's QPA0812 is a packaged, high performance power amplifier fabricated on Qorvo's production QPHT15 (0.15um) pHEMT process. Covering 8.5 - 10.5 GHz, the QPA0812 provides 1 W of saturated output power and 24 dB of large-signal gain while achieving 48% power-added efficiency. Packaged in a small 4 x 3 mm plastic overmold QFN, tight lattice spacing requirements for phased array radar applications is easily supported. RF input and output ports are matched to 50Ω and include integrated DC blocking capacitors. Lead-free and RoHS compliant.
Request a Quote
Description
Qorvo's QPA0812 is a packaged, high performance power amplifier fabricated on Qorvo's production QPHT15 (0.15um) pHEMT process. Covering 8.5 - 10.5 GHz, the QPA0812 provides 1 W of saturated output power and 24 dB of large-signal gain while achieving 48% power-added efficiency. Packaged in a small 4 x 3 mm plastic overmold QFN, tight lattice spacing requirements for phased array radar applications is easily supported. RF input and output ports are matched to 50Ω and include integrated DC blocking capacitors. Lead-free and RoHS compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8.5 - 10.5 GHz 1 Watt X-Band Power Amplifier - QPA0812 - Qorvo
Greensboro, NC, United States
8.5 - 10.5 GHz 1 Watt X-Band Power Amplifier
QPA0812
8.5 - 10.5 GHz 1 Watt X-Band Power Amplifier QPA0812
Qorvo's QPA0812 is a packaged, high performance power amplifier fabricated on Qorvo's production QPHT15 (0.15um) pHEMT process. Covering 8.5 - 10.5 GHz, the QPA0812 provides 1 W of saturated output power and 24 dB of large-signal gain while achieving 48% power-added efficiency. Packaged in a small 4 x 3 mm plastic overmold QFN, tight lattice spacing requirements for phased array radar applications is easily supported. RF input and output ports are matched to 50Ω and include integrated DC blocking capacitors. Lead-free and RoHS compliant.

Qorvo's QPA0812 is a packaged, high performance power amplifier fabricated on Qorvo's production QPHT15 (0.15um) pHEMT process. Covering 8.5 - 10.5 GHz, the QPA0812 provides 1 W of saturated output power and 24 dB of large-signal gain while achieving 48% power-added efficiency.

Packaged in a small 4 x 3 mm plastic overmold QFN, tight lattice spacing requirements for phased array radar applications is easily supported. RF input and output ports are matched to 50Ω and include integrated DC blocking capacitors.

Lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Qorvo
Product Category Power Amplifiers
Product Number QPA0812
Product Name 8.5 - 10.5 GHz 1 Watt X-Band Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products