Qorvo RF Amplifiers QPD1018

Description
2.7-3.1 GHZ, 500W,50V,GAN RF IMF
Request a Quote Datasheet
Description
2.7-3.1 GHZ, 500W,50V,GAN RF IMF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPD1018-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPD1018-ND
RF Amplifiers 2312-QPD1018-ND
2.7-3.1 GHZ, 500W,50V,GAN RF IMF

2.7-3.1 GHZ, 500W,50V,GAN RF IMF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPD1018-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3100 MHz
Minimum Gain 15.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details