Qorvo DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor QPD0007

Description
The QPD0007 is a single-path discrete GaN on SiC HEMT in a DFN package which operates from DC to 5 GHz. It is a single-stage, unmatched transistor capable of delivering P3dB of 20W at +48 V operation. Lead free and RoHS compliant.
Request a Quote Datasheet
Description
The QPD0007 is a single-path discrete GaN on SiC HEMT in a DFN package which operates from DC to 5 GHz. It is a single-stage, unmatched transistor capable of delivering P3dB of 20W at +48 V operation. Lead free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Greensboro, NC, United States
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
QPD0007
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor QPD0007
The QPD0007 is a single-path discrete GaN on SiC HEMT in a DFN package which operates from DC to 5 GHz. It is a single-stage, unmatched transistor capable of delivering P3dB of 20W at +48 V operation. Lead free and RoHS compliant.

The QPD0007 is a single-path discrete GaN on SiC HEMT in a DFN package which operates from DC to 5 GHz. It is a single-stage, unmatched transistor capable of delivering P3dB of 20W at +48 V operation.
Lead free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number QPD0007
Product Name DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die - QPD2120D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers