Qorvo 2110 - 2200 MHz, 4 Watt High Efficiency Amplifier QPA9901

Description
The QPA9901 is a high-efficiency, fully input and output matched linearizable power amplifier in RoHS compliant surface mount package. This InGaP/GaAs HBT device delivers high performance across wideband frequencies with +35.6dBm P3dB while maintaining 32% PAE at 28dBm average operation power. The QPA9901 is targeted for use as a power amplifier with DPD linearization technique in wireless infrastructure where high linearity, medium power, and high efficiency are required. The device is an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G/4G/5G base stations.
Request a Quote Datasheet
Description
The QPA9901 is a high-efficiency, fully input and output matched linearizable power amplifier in RoHS compliant surface mount package. This InGaP/GaAs HBT device delivers high performance across wideband frequencies with +35.6dBm P3dB while maintaining 32% PAE at 28dBm average operation power. The QPA9901 is targeted for use as a power amplifier with DPD linearization technique in wireless infrastructure where high linearity, medium power, and high efficiency are required. The device is an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G/4G/5G base stations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2110 - 2200 MHz, 4 Watt High Efficiency Amplifier - QPA9901 - Qorvo
Greensboro, NC, United States
2110 - 2200 MHz, 4 Watt High Efficiency Amplifier
QPA9901
2110 - 2200 MHz, 4 Watt High Efficiency Amplifier QPA9901
The QPA9901 is a high-efficiency, fully input and output matched linearizable power amplifier in RoHS compliant surface mount package. This InGaP/GaAs HBT device delivers high performance across wideband frequencies with +35.6dBm P3dB while maintaining 32% PAE at 28dBm average operation power. The QPA9901 is targeted for use as a power amplifier with DPD linearization technique in wireless infrastructure where high linearity, medium power, and high efficiency are required. The device is an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G/4G/5G base stations.

The QPA9901 is a high-efficiency, fully input and output matched linearizable power amplifier in RoHS compliant surface mount package. This InGaP/GaAs HBT device delivers high performance across wideband frequencies with +35.6dBm P3dB while maintaining 32% PAE at 28dBm average operation power.

The QPA9901 is targeted for use as a power amplifier with DPD linearization technique in wireless infrastructure where high linearity, medium power, and high efficiency are required. The device is an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G/4G/5G base stations.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number QPA9901
Product Name 2110 - 2200 MHz, 4 Watt High Efficiency Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
20 GHz 20 W Rf Amplifier - 860-QPA2966D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
3.5GHz Rf Amplifier - 860-QM52042TR13-5K - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details