Qorvo 3.3 - 4.2 GHz 0.8W High-Linearity Pre-Driver QPA9862

Description
The QPA9862 is an efficient wideband, high linearity driver amplifier. It provides 36.5dB gain at 3.6GHz and achieves a P3dB of 29.5dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths of up to 600MHz, making it perfectly suited for 5G m-MIMO applications. The QPA9862 is internally match to 50Ω over the entire operating frequency band of 3.3 – 4.2 GHz and incorporates a fast enable/disable function through the VEN pin. The QPA9862 is housed in a 16-pin 3X3mm SMT package and is footprint and pin-compatible to QPA9120, QPA9121 and QPA9122M.
Request a Quote Datasheet
Description
The QPA9862 is an efficient wideband, high linearity driver amplifier. It provides 36.5dB gain at 3.6GHz and achieves a P3dB of 29.5dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths of up to 600MHz, making it perfectly suited for 5G m-MIMO applications. The QPA9862 is internally match to 50Ω over the entire operating frequency band of 3.3 – 4.2 GHz and incorporates a fast enable/disable function through the VEN pin. The QPA9862 is housed in a 16-pin 3X3mm SMT package and is footprint and pin-compatible to QPA9120, QPA9121 and QPA9122M.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 - 4.2 GHz 0.8W High-Linearity Pre-Driver - QPA9862 - Qorvo
Greensboro, NC, United States
3.3 - 4.2 GHz 0.8W High-Linearity Pre-Driver
QPA9862
3.3 - 4.2 GHz 0.8W High-Linearity Pre-Driver QPA9862
The QPA9862 is an efficient wideband, high linearity driver amplifier. It provides 36.5dB gain at 3.6GHz and achieves a P3dB of 29.5dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths of up to 600MHz, making it perfectly suited for 5G m-MIMO applications. The QPA9862 is internally match to 50Ω over the entire operating frequency band of 3.3 – 4.2 GHz and incorporates a fast enable/disable function through the VEN pin. The QPA9862 is housed in a 16-pin 3X3mm SMT package and is footprint and pin-compatible to QPA9120, QPA9121 and QPA9122M.

The QPA9862 is an efficient wideband, high linearity driver amplifier. It provides 36.5dB gain at 3.6GHz and achieves a P3dB of 29.5dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths of up to 600MHz, making it perfectly suited for 5G m-MIMO applications.

The QPA9862 is internally match to 50Ω over the entire operating frequency band of 3.3 – 4.2 GHz and incorporates a fast enable/disable function through the VEN pin.

The QPA9862 is housed in a 16-pin 3X3mm SMT package and is footprint and pin-compatible to QPA9120, QPA9121 and QPA9122M.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number QPA9862
Product Name 3.3 - 4.2 GHz 0.8W High-Linearity Pre-Driver
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10.5 GHz 1W Rf Amplifier - 860-QPA0812TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details
300MHz Rf Amplifier - 860-R3005250L - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details
Rf Amplifier - 860-RF5626 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details