Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 8.5 - 10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power-added efficiency.
The QPA2811 is packaged in a 7 mm x 7 mm 48-pin plastic overmolded package. It can support a variety of operating conditions to best support system requirements. With good thermal properties, it can support a range of bias voltages.
The QPA2811 MMIC RF ports are DC grounded and matched to 50 ohms. The QPA2811 is ideal for military radar systems.
Lead-free and RoHS compliant.
| Qorvo | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | QPA2811 |
| Product Name | 8.5 - 10.55 GHz, 60 Watt X-Band GaN Power Amplifier |