Qorvo 22 - 31.5 GHz GaAs Low Noise Amplifier QPA2628

Description
Qorvo's QPA2628 is a packaged, high-performance, low noise amplifier fabricated on Qorvo's production 90nm pHEMT (QPHT09) process. Covering 22 – 31.5 GHz, the QPA2626 provides 23 dB small signal gain and P1dB of 19 dBm, while supporting a noise figure of 1.6 dB and IM3 levels of -54 dBc (at Pout=0 dBm/tone). Packaged in a small 4 mm x 4 mm plastic overmold QFN, the QPA2628 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. The QPA2628 high performance and ease of handling makes it ideal for satellite and point to point communication systems. Lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's QPA2628 is a packaged, high-performance, low noise amplifier fabricated on Qorvo's production 90nm pHEMT (QPHT09) process. Covering 22 – 31.5 GHz, the QPA2626 provides 23 dB small signal gain and P1dB of 19 dBm, while supporting a noise figure of 1.6 dB and IM3 levels of -54 dBc (at Pout=0 dBm/tone). Packaged in a small 4 mm x 4 mm plastic overmold QFN, the QPA2628 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. The QPA2628 high performance and ease of handling makes it ideal for satellite and point to point communication systems. Lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 - 31.5 GHz GaAs Low Noise Amplifier - QPA2628 - Qorvo
Greensboro, NC, United States
22 - 31.5 GHz GaAs Low Noise Amplifier
QPA2628
22 - 31.5 GHz GaAs Low Noise Amplifier QPA2628
Qorvo's QPA2628 is a packaged, high-performance, low noise amplifier fabricated on Qorvo's production 90nm pHEMT (QPHT09) process. Covering 22 – 31.5 GHz, the QPA2626 provides 23 dB small signal gain and P1dB of 19 dBm, while supporting a noise figure of 1.6 dB and IM3 levels of -54 dBc (at Pout=0 dBm/tone). Packaged in a small 4 mm x 4 mm plastic overmold QFN, the QPA2628 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. The QPA2628 high performance and ease of handling makes it ideal for satellite and point to point communication systems. Lead-free and RoHS compliant. Evaluation boards are available upon request.

Qorvo's QPA2628 is a packaged, high-performance, low noise amplifier fabricated on Qorvo's production 90nm pHEMT (QPHT09) process. Covering 22 – 31.5 GHz, the QPA2626 provides 23 dB small signal gain and P1dB of 19 dBm, while supporting a noise figure of 1.6 dB and IM3 levels of -54 dBc (at Pout=0 dBm/tone).

Packaged in a small 4 mm x 4 mm plastic overmold QFN, the QPA2628 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration.

The QPA2628 high performance and ease of handling makes it ideal for satellite and point to point communication systems.

Lead-free and RoHS compliant.

Evaluation boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number QPA2628
Product Name 22 - 31.5 GHz GaAs Low Noise Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

14.5GHZ 50W Rf Amplifier - 860-QPA1314T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
SOT23 Rf Amplifier - 860-RF2335TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details
12 GHz 12W Rf Amplifier - 860-QPA2612TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
5 - 1800 MHz, 75 Ohm, 26 dB Gain Differential CATV Amplifier - QPL1823 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 12 pin Laminate Module
View Details