Qorvo 10.7 - 12.7 GHz 17 Watt Power Amplifier QPA1009

Description
Qorvo's QPA1009 is a laminate packaged wide band power amplifier MMIC fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 10.7 – 12.7 GHz, the QPA1009 provides greater than 16 Watts (42 dBm) of saturated output power and 16 dB of large-signal gain while achieving 33% power-added efficiency. The QPA1009 RF ports have DC blocking capacitors and are matched to 50 ohms. The QPA1009 RF input port is DC coupled to ground for optimum ESD performance. The QPA1009 is packaged in a 6.0 x 5.0 mm laminate package. The QPA1009 can support a wide range of operating conditions, including CW operation, making it well-suited for both commercial and military systems. Lead-free and RoHS compliant.
Request a Quote
Description
Qorvo's QPA1009 is a laminate packaged wide band power amplifier MMIC fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 10.7 – 12.7 GHz, the QPA1009 provides greater than 16 Watts (42 dBm) of saturated output power and 16 dB of large-signal gain while achieving 33% power-added efficiency. The QPA1009 RF ports have DC blocking capacitors and are matched to 50 ohms. The QPA1009 RF input port is DC coupled to ground for optimum ESD performance. The QPA1009 is packaged in a 6.0 x 5.0 mm laminate package. The QPA1009 can support a wide range of operating conditions, including CW operation, making it well-suited for both commercial and military systems. Lead-free and RoHS compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10.7 - 12.7 GHz 17 Watt Power Amplifier - QPA1009 - Qorvo
Greensboro, NC, United States
10.7 - 12.7 GHz 17 Watt Power Amplifier
QPA1009
10.7 - 12.7 GHz 17 Watt Power Amplifier QPA1009
Qorvo's QPA1009 is a laminate packaged wide band power amplifier MMIC fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 10.7 – 12.7 GHz, the QPA1009 provides greater than 16 Watts (42 dBm) of saturated output power and 16 dB of large-signal gain while achieving 33% power-added efficiency. The QPA1009 RF ports have DC blocking capacitors and are matched to 50 ohms. The QPA1009 RF input port is DC coupled to ground for optimum ESD performance. The QPA1009 is packaged in a 6.0 x 5.0 mm laminate package. The QPA1009 can support a wide range of operating conditions, including CW operation, making it well-suited for both commercial and military systems. Lead-free and RoHS compliant.

Qorvo's QPA1009 is a laminate packaged wide band power amplifier MMIC fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 10.7 – 12.7 GHz, the QPA1009 provides greater than 16 Watts (42 dBm) of saturated output power and 16 dB of large-signal gain while achieving 33% power-added efficiency.
The QPA1009 RF ports have DC blocking capacitors and are matched to 50 ohms. The QPA1009 RF input port is DC coupled to ground for optimum ESD performance.
The QPA1009 is packaged in a 6.0 x 5.0 mm laminate package. The QPA1009 can support a wide range of operating conditions, including CW operation, making it well-suited for both commercial and military systems.
Lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Qorvo
Product Category Power Amplifiers
Product Number QPA1009
Product Name 10.7 - 12.7 GHz 17 Watt Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products