Qorvo Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module QM55003

Description
QM55003 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting for NB-IoT and Cat-M1 application. The module supports LB (663MHz – 915MHz) and MB (1695MHz – 1980MHz) and NTN Operation B24/B255, B107, B23/B256. It has integrated harmonic rejection LPF, antenna switch and auxillary TX/RX path for B11 and B31. QM55003 band select and bias are programmed through a Mobile Industry Processor Interface (MIPI).
Request a Quote Datasheet
Description
QM55003 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting for NB-IoT and Cat-M1 application. The module supports LB (663MHz – 915MHz) and MB (1695MHz – 1980MHz) and NTN Operation B24/B255, B107, B23/B256. It has integrated harmonic rejection LPF, antenna switch and auxillary TX/RX path for B11 and B31. QM55003 band select and bias are programmed through a Mobile Industry Processor Interface (MIPI).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Greensboro, NC, United States
Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module
QM55003
Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module QM55003
QM55003 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting for NB-IoT and Cat-M1 application. The module supports LB (663MHz – 915MHz) and MB (1695MHz – 1980MHz) and NTN Operation B24/B255, B107, B23/B256. It has integrated harmonic rejection LPF, antenna switch and auxillary TX/RX path for B11 and B31. QM55003 band select and bias are programmed through a Mobile Industry Processor Interface (MIPI).

QM55003 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting for NB-IoT and Cat-M1 application. The module supports LB (663MHz – 915MHz) and MB (1695MHz – 1980MHz) and NTN Operation B24/B255, B107, B23/B256. It has integrated harmonic rejection LPF, antenna switch and auxillary TX/RX path for B11 and B31. QM55003 band select and bias are programmed through a Mobile Industry Processor Interface (MIPI).

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QM55003
Product Name Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4288A - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
5-7GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5000 to 115000 MHz
View Details
Mid-Band Low-Band NB-IoT / CAT-M / NTN Transmit Module - QM55001 - Qorvo
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Features RoHS
View Details
5 GHz Wi-Fi 7 High-Power Front End Module - QPF4559 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5170 to 5895 MHz
View Details