Qorvo 6 - 8.5 GHz UWB Power Amplifier Module QM14070

Description
UWB power amplifier module with gain & bypass mode, optimized for UWB Channels 5 & 9 (6.5 GHz & 8 GHz) with AGC control.
Request a Quote Datasheet
Description
UWB power amplifier module with gain & bypass mode, optimized for UWB Channels 5 & 9 (6.5 GHz & 8 GHz) with AGC control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 - 8.5 GHz UWB Power Amplifier Module - QM14070 - Qorvo
Greensboro, NC, United States
6 - 8.5 GHz UWB Power Amplifier Module
QM14070
6 - 8.5 GHz UWB Power Amplifier Module QM14070
UWB power amplifier module with gain & bypass mode, optimized for UWB Channels 5 & 9 (6.5 GHz & 8 GHz) with AGC control.

UWB power amplifier module with gain & bypass mode, optimized for UWB Channels 5 & 9 (6.5 GHz & 8 GHz) with AGC control.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QM14070
Product Name 6 - 8.5 GHz UWB Power Amplifier Module
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 6000 to 8500 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 19.3 to 21.3 dB
View Details
RF Amplifiers - RF2336TR7 - 983368-RF2336TR7 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Minimum Gain 16.5 dB
View Details
RF Amplifiers - 2312-QPL7420TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
RF Amplifiers - 2312-D10040200GT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details