Qorvo Ultra-Wideband (UWB) LNA with bypass Switch QM14068

Description
The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the bill of materials and manufacturability cost. Performance is focused on a balance of low noise and gain that increases the receive sensitivity and therefore the relative distzance between anchors and tags in a RTLS environment. The QM14068 integrates a bypass function with low losses. Control is operated with a single pin with easy Software control from Qorvo UWB transceivers. The device is provided in a 1 mm x 1.2 mm x 0.52 mm package.
Request a Quote Datasheet
Description
The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the bill of materials and manufacturability cost. Performance is focused on a balance of low noise and gain that increases the receive sensitivity and therefore the relative distzance between anchors and tags in a RTLS environment. The QM14068 integrates a bypass function with low losses. Control is operated with a single pin with easy Software control from Qorvo UWB transceivers. The device is provided in a 1 mm x 1.2 mm x 0.52 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Wideband (UWB) LNA with bypass Switch - QM14068 - Qorvo
Greensboro, NC, United States
Ultra-Wideband (UWB) LNA with bypass Switch
QM14068
Ultra-Wideband (UWB) LNA with bypass Switch QM14068
The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the bill of materials and manufacturability cost. Performance is focused on a balance of low noise and gain that increases the receive sensitivity and therefore the relative distzance between anchors and tags in a RTLS environment. The QM14068 integrates a bypass function with low losses. Control is operated with a single pin with easy Software control from Qorvo UWB transceivers. The device is provided in a 1 mm x 1.2 mm x 0.52 mm package.

The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the bill of materials and manufacturability cost. Performance is focused on a balance of low noise and gain that increases the receive sensitivity and therefore the relative distzance between anchors and tags in a RTLS environment. The QM14068 integrates a bypass function with low losses.

Control is operated with a single pin with easy Software control from Qorvo UWB transceivers.

The device is provided in a 1 mm x 1.2 mm x 0.52 mm package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number QM14068
Product Name Ultra-Wideband (UWB) LNA with bypass Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1218MHz Rf Amplifier - 860-QPA4428TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
20W 21.2 GHz Rf Amplifier - 860-QPA1724TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details
1.2 GHz, 24 V, Adjustable Current, 25 dB Gain Hybrid Power Doubler - QPA3246 - Qorvo
Specs
Device Type Power Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT-115J
View Details
2 suppliers