Qorvo 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing and nBrake/nDRVDIS PAC52711

Description
Qorvo's PAC52711 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as VDS Sensing, Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, hardware based nBRAKE and nDRVDIS for safety based applications with external safety MCU support. This application controller integrates a 50 MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.
Request a Quote Datasheet
Description
Qorvo's PAC52711 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as VDS Sensing, Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, hardware based nBRAKE and nDRVDIS for safety based applications with external safety MCU support. This application controller integrates a 50 MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing and nBrake/nDRVDIS - PAC52711 - Qorvo
Greensboro, NC, United States
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing and nBrake/nDRVDIS
PAC52711
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing and nBrake/nDRVDIS PAC52711
Qorvo's PAC52711 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as VDS Sensing, Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, hardware based nBRAKE and nDRVDIS for safety based applications with external safety MCU support. This application controller integrates a 50 MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.

Qorvo's PAC52711 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as VDS Sensing, Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, hardware based nBRAKE and nDRVDIS for safety based applications with external safety MCU support. This application controller integrates a 50 MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems.

The product's microcontroller features up to 32 kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Motor Controllers
Product Number PAC52711
Product Name 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing and nBrake/nDRVDIS
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

44 V Motor Control & Drive SoC Enabling Cost & Space Sensitive Applications - PAC52400 - Qorvo
Specs
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
DC Input 5 to 18 volts
View Details
48 V BLDC Motor Controller and Driver with Charge Pump and Configurable AFE - PAC5527A - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 48-pin
Communication USART (3), I2C, CAN
View Details
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O - PAC55724L - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 64-pin
Communication UART/SPI, I2C, CAN
View Details
160 V BLDC Controller and Driver with Power Manager and Configurable AFE - PAC5532B - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 51-pin
Communication USART (2), I2C, CAN
View Details