Qorvo 2-6 GHz Low Noise Amplifier CMD308

Description
Qorvo's CMD308 is a broadband MMIC low noise amplifier ideally suited for microwave radios and S and C-band applications where small size and low power consumption are needed. At 4 GHz the device delivers 32 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.5 dB. The CMD308 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD308 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD308 is a broadband MMIC low noise amplifier ideally suited for microwave radios and S and C-band applications where small size and low power consumption are needed. At 4 GHz the device delivers 32 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.5 dB. The CMD308 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD308 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-6 GHz Low Noise Amplifier - CMD308 - Qorvo
Greensboro, NC, United States
2-6 GHz Low Noise Amplifier
CMD308
2-6 GHz Low Noise Amplifier CMD308
Qorvo's CMD308 is a broadband MMIC low noise amplifier ideally suited for microwave radios and S and C-band applications where small size and low power consumption are needed. At 4 GHz the device delivers 32 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.5 dB. The CMD308 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD308 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD308 is a broadband MMIC low noise amplifier ideally suited for microwave radios and S and C-band applications where small size and low power consumption are needed. At 4 GHz the device delivers 32 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.5 dB. The CMD308 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD308 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD308
Product Name 2-6 GHz Low Noise Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2-20 GHz (C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC - CMD233 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
2 suppliers
8.5 - 10.5 GHz 30 Watt GaN Power Amplifier - QPA1111 - Qorvo
Specs
Device Type Power Operational Amplifiers
Standards and Certifications RoHS
Package Type QFN
View Details
2 suppliers
40 MHz - 4 GHz, 20 dB Gain Low Noise Amplifier - QPL7442 - Qorvo
Specs
Standards and Certifications RoHS
Package Type DFN
Operating Range Industrial; Medical
View Details