Qorvo 8 - 16 GHz Low Noise Amplifier CMD307

Description
Qorvo's CMD307 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. At 12 GHz the device delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 1.8 dB. The CMD307 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD307 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD307 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. At 12 GHz the device delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 1.8 dB. The CMD307 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD307 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 16 GHz Low Noise Amplifier - CMD307 - Qorvo
Greensboro, NC, United States
8 - 16 GHz Low Noise Amplifier
CMD307
8 - 16 GHz Low Noise Amplifier CMD307
Qorvo's CMD307 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. At 12 GHz the device delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 1.8 dB. The CMD307 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD307 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD307 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. At 12 GHz the device delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 1.8 dB. The CMD307 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD307 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD307
Product Name 8 - 16 GHz Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 8000 to 16000 MHz
Minimum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG503-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - 2312-QPA0812TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
RF Amplifiers - 2312-QPA0007TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - 2312-QPA8801TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details