Qorvo 16 - 24 GHz (Ku and K-band) Driver Amplifier CMD291P4

Description
Qorvo's CMD291P4 is a wideband GaAs MMIC driver amplifier housed in a leadless 4x4 mm surface mount package. The broadband device operates from 16 to 24 GHz and is ideally suited for applications requiring high dynamic range. The CMD291P4 delivers 22 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 31.5 dBm at 20 GHz. The CMD291P4 includes on chip blocking capacitors and is internally matched to 50 ohms which eliminates the need for external DC blocks and RF port.
Request a Quote
Description
Qorvo's CMD291P4 is a wideband GaAs MMIC driver amplifier housed in a leadless 4x4 mm surface mount package. The broadband device operates from 16 to 24 GHz and is ideally suited for applications requiring high dynamic range. The CMD291P4 delivers 22 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 31.5 dBm at 20 GHz. The CMD291P4 includes on chip blocking capacitors and is internally matched to 50 ohms which eliminates the need for external DC blocks and RF port.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 - 24 GHz (Ku and K-band) Driver Amplifier - CMD291P4 - Qorvo
Greensboro, NC, United States
16 - 24 GHz (Ku and K-band) Driver Amplifier
CMD291P4
16 - 24 GHz (Ku and K-band) Driver Amplifier CMD291P4
Qorvo's CMD291P4 is a wideband GaAs MMIC driver amplifier housed in a leadless 4x4 mm surface mount package. The broadband device operates from 16 to 24 GHz and is ideally suited for applications requiring high dynamic range. The CMD291P4 delivers 22 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 31.5 dBm at 20 GHz. The CMD291P4 includes on chip blocking capacitors and is internally matched to 50 ohms which eliminates the need for external DC blocks and RF port.

Qorvo's CMD291P4 is a wideband GaAs MMIC driver amplifier housed in a leadless 4x4 mm surface mount package. The broadband device operates from 16 to 24 GHz and is ideally suited for applications requiring high dynamic range. The CMD291P4 delivers 22 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 31.5 dBm at 20 GHz. The CMD291P4 includes on chip blocking capacitors and is internally matched to 50 ohms which eliminates the need for external DC blocks and RF port.

Supplier's Site

Technical Specifications

  Qorvo
Product Category Power Amplifiers
Product Number CMD291P4
Product Name 16 - 24 GHz (Ku and K-band) Driver Amplifier
Unlock Full Specs
to access all available technical data

Similar Products