Qorvo 2-26 GHz (S, C, X, Ku, K Band) GaN Low Noise Amplifier MMIC CMD290

Description
Qorvo's CMD290 is a wideband GaN MMIC distributed low noise amplifier die which operates from 2 to 26 GHz. The broadband device is ideally suited for applications requiring low noise figure performance and high input power survivability. The CMD290 delivers 12.5 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD290 is a wideband GaN MMIC distributed low noise amplifier die which operates from 2 to 26 GHz. The broadband device is ideally suited for applications requiring low noise figure performance and high input power survivability. The CMD290 delivers 12.5 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-26 GHz (S, C, X, Ku, K Band) GaN Low Noise Amplifier MMIC - CMD290 - Qorvo
Greensboro, NC, United States
2-26 GHz (S, C, X, Ku, K Band) GaN Low Noise Amplifier MMIC
CMD290
2-26 GHz (S, C, X, Ku, K Band) GaN Low Noise Amplifier MMIC CMD290
Qorvo's CMD290 is a wideband GaN MMIC distributed low noise amplifier die which operates from 2 to 26 GHz. The broadband device is ideally suited for applications requiring low noise figure performance and high input power survivability. The CMD290 delivers 12.5 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD290 is a wideband GaN MMIC distributed low noise amplifier die which operates from 2 to 26 GHz. The broadband device is ideally suited for applications requiring low noise figure performance and high input power survivability. The CMD290 delivers 12.5 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD290
Product Name 2-26 GHz (S, C, X, Ku, K Band) GaN Low Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

18GHz 0.5W Rf Amplifier - 860-QPA0022SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
1.2GHz Rf Amplifier - 860-QPA3333SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
12 GHz 5W Rf Amplifier - 860-QPA2611TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
55GHz Rf Amplifier - 860-QPA0009D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details