Qorvo 2.6-4 GHz (C Band) GaN Low Noise Amplifier CMD276C4

Description
Qorvo's CMD276C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD276C4 is ideally suited for microwave radios and S-band applications where small size and high input power survivability are needed. The broadband device delivers greater than 14 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and a noise figure of 1.2 dB. The CMD276C4 features an RF input power survivability of greater than 5 Watts.
Request a Quote Datasheet
Description
Qorvo's CMD276C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD276C4 is ideally suited for microwave radios and S-band applications where small size and high input power survivability are needed. The broadband device delivers greater than 14 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and a noise figure of 1.2 dB. The CMD276C4 features an RF input power survivability of greater than 5 Watts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.6-4 GHz (C Band) GaN Low Noise Amplifier - CMD276C4 - Qorvo
Greensboro, NC, United States
2.6-4 GHz (C Band) GaN Low Noise Amplifier
CMD276C4
2.6-4 GHz (C Band) GaN Low Noise Amplifier CMD276C4
Qorvo's CMD276C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD276C4 is ideally suited for microwave radios and S-band applications where small size and high input power survivability are needed. The broadband device delivers greater than 14 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and a noise figure of 1.2 dB. The CMD276C4 features an RF input power survivability of greater than 5 Watts.

Qorvo's CMD276C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD276C4 is ideally suited for microwave radios and S-band applications where small size and high input power survivability are needed. The broadband device delivers greater than 14 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and a noise figure of 1.2 dB. The CMD276C4 features an RF input power survivability of greater than 5 Watts.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD276C4
Product Name 2.6-4 GHz (C Band) GaN Low Noise Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 - 1795 MHz, 23 dB Gain, 24 V, 12.5 W, High Output Hybrid Power Doubler - QPA3311 - Qorvo
Specs
Device Type Power Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT-115J
View Details
12GHz 100W Rf Amplifier - 860-QPM1021 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details