Qorvo's CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a saturated output power of +38.5 dBm at 30% power added efficiency. The CMD262 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD262 offers full passivation for increased reliability and moisture protection.
| Qorvo | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | CMD262 |
| Product Name | 26 - 28 GHz (Ka Band) GaN Power Amplifier |