Qorvo 8.5 - 10.5 GHz 30 Watt GaN Power Amplifier QPA1111

Description
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal gain of 38 dB. To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1111 is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1111 is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal gain of 38 dB. To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1111 is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1111 is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5 - 10.5 GHz 30 Watt GaN Power Amplifier - QPA1111 - Qorvo
Greensboro, NC, United States
8.5 - 10.5 GHz 30 Watt GaN Power Amplifier
QPA1111
8.5 - 10.5 GHz 30 Watt GaN Power Amplifier QPA1111
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal gain of 38 dB. To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1111 is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1111 is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant.

Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal gain of 38 dB.
To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports.
The QPA1111 is ideal for supporting communications and radar applications in both commercial and military markets.
The QPA1111 is 100% DC and RF tested to ensure compliance to electrical specifications.
Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Power Amplifiers
Product Number QPA1111
Product Name 8.5 - 10.5 GHz 30 Watt GaN Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products