Qorvo's CMD231C3 is a wideband GaAs MMIC driver amplifier housed in a leadless 3x3 mm surface mount (SMT) package. The CMD231C3 is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 4 GHz this amplifier delivers greater than 14.5 dB of gain with a corresponding output 1 dB compression point of +13.5 dBm and an output IP3 of 23.5 dBm. The CMD231C3 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
| Qorvo | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | CMD231C3 |
| Product Name | 2 - 6 GHz (S, C Band) Driver Amplifier MMIC |
| Standards and Certifications | RoHS |