Qorvo 4-8 GHz (C Band) GaN Low Noise Amplifier MMIC CMD219C4

Description
Qorvo's CMD219C4 is a broadband GaN low noise amplifier MMIC housed in a leadless 4x4 mm QFN package. The CMD219C4 is ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22.5 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1 dB. The CMD219C4 low noise amplifier MMIC features an RF input power survivability of greater than 5 Watts.
Request a Quote Datasheet
Description
Qorvo's CMD219C4 is a broadband GaN low noise amplifier MMIC housed in a leadless 4x4 mm QFN package. The CMD219C4 is ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22.5 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1 dB. The CMD219C4 low noise amplifier MMIC features an RF input power survivability of greater than 5 Watts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-8 GHz (C Band) GaN Low Noise Amplifier MMIC - CMD219C4 - Qorvo
Greensboro, NC, United States
4-8 GHz (C Band) GaN Low Noise Amplifier MMIC
CMD219C4
4-8 GHz (C Band) GaN Low Noise Amplifier MMIC CMD219C4
Qorvo's CMD219C4 is a broadband GaN low noise amplifier MMIC housed in a leadless 4x4 mm QFN package. The CMD219C4 is ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22.5 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1 dB. The CMD219C4 low noise amplifier MMIC features an RF input power survivability of greater than 5 Watts.

Qorvo's CMD219C4 is a broadband GaN low noise amplifier MMIC housed in a leadless 4x4 mm QFN package. The CMD219C4 is ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22.5 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1 dB. The CMD219C4 low noise amplifier MMIC features an RF input power survivability of greater than 5 Watts.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD219C4
Product Name 4-8 GHz (C Band) GaN Low Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz 50W Rf Amplifier - 860-QPA2310 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
14.5GHz 12W Rf Amplifier - 860-QPA0016 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
4.2GHz 400MHz Rf Amplifier - 860-QPA9822SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type QFN-16
View Details
11GHz 25W Rf Amplifier - 860-QPA1011D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Gel Pack
View Details