Qorvo 6-11 GHz (C, X Band) Low Noise Amplifier MMIC CMD186P3

Description
Qorvo's CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5 dB of gain with a corresponding output IP3 of +28 dBm and a noise figure of 2.1 dB. The CMD186P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD186P3 amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet
Description
Qorvo's CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5 dB of gain with a corresponding output IP3 of +28 dBm and a noise figure of 2.1 dB. The CMD186P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD186P3 amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-11 GHz (C, X Band) Low Noise Amplifier MMIC - CMD186P3 - Qorvo
Greensboro, NC, United States
6-11 GHz (C, X Band) Low Noise Amplifier MMIC
CMD186P3
6-11 GHz (C, X Band) Low Noise Amplifier MMIC CMD186P3
Qorvo's CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5 dB of gain with a corresponding output IP3 of +28 dBm and a noise figure of 2.1 dB. The CMD186P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD186P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Qorvo's CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5 dB of gain with a corresponding output IP3 of +28 dBm and a noise figure of 2.1 dB. The CMD186P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD186P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD186P3
Product Name 6-11 GHz (C, X Band) Low Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

35 GHz Rf Amplifier - 860-CMD199 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
14GHz Rf Amplifier - 860-QPA2609D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Gel Pack
View Details