Qorvo 4-8 GHz (C Band) Low Noise Amplifier MMIC CMD185P3

Description
Qorvo's CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.9 dB. The CMD185P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD185P3 amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet
Description
Qorvo's CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.9 dB. The CMD185P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD185P3 amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-8 GHz (C Band) Low Noise Amplifier MMIC - CMD185P3 - Qorvo
Greensboro, NC, United States
4-8 GHz (C Band) Low Noise Amplifier MMIC
CMD185P3
4-8 GHz (C Band) Low Noise Amplifier MMIC CMD185P3
Qorvo's CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.9 dB. The CMD185P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD185P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Qorvo's CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.9 dB. The CMD185P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD185P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD185P3
Product Name 4-8 GHz (C Band) Low Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 - 1800 MHz, 11 dB Low Noise CATV Amplifier - QPL1843 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 16 pin QFN
View Details
22 GHz Rf Amplifier - 860-CMD246C4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Video Amps and Modules - 2312-QPA4586ATR13CT-ND - DigiKey
Specs
Device Type Video / Wideband Amplifiers
Package Type SOT; SOT-86
View Details
2 suppliers