Qorvo 6-16 GHz (C, X, Ku Band) Driver Amplifier MMIC CMD158C4

Description
Qorvo's CMD158C4 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD158C4 is ideally suited for EW and communications systems where small size and low power con-sumption are critical design requirements. The broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158C4 amlifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD158C4 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD158C4 is ideally suited for EW and communications systems where small size and low power con-sumption are critical design requirements. The broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158C4 amlifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-16 GHz (C, X, Ku Band) Driver Amplifier MMIC - CMD158C4 - Qorvo
Greensboro, NC, United States
6-16 GHz (C, X, Ku Band) Driver Amplifier MMIC
CMD158C4
6-16 GHz (C, X, Ku Band) Driver Amplifier MMIC CMD158C4
Qorvo's CMD158C4 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD158C4 is ideally suited for EW and communications systems where small size and low power con-sumption are critical design requirements. The broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158C4 amlifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Qorvo's CMD158C4 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD158C4 is ideally suited for EW and communications systems where small size and low power con-sumption are critical design requirements. The broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158C4 amlifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD158C4
Product Name 6-16 GHz (C, X, Ku Band) Driver Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

31GHz 25W Rf Amplifier - 860-QPA2212D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details
14.5GHz 5W Rf Amplifier - 860-QPA0015 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details